Struthers-Dunn Relay;E-Mech;Power;2 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC WM60AA-120A

Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.
Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;2 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC - 70213421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;2 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC
70213421
Relay;E-Mech;Power;2 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC 70213421
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

± 10% Resistance Tolerance Mercury Displacement Relays
MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C.
Optional DIN mount adapters. Stable contact resistance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213421
Product Name Relay;E-Mech;Power;2 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC
Poles Double Pole (DP)
Throw Single Throw
Approvals UL, CSA
Operating Temp -40 F (-40 C)
Maximum Switching Current 60.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.22 - Modular step relay 16A - 202281100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details