Struthers-Dunn Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC WM60A-24D

Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.
Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC - 70213426 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC
70213426
Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC 70213426
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

± 10% Resistance Tolerance Mercury Displacement Relays
MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C.
Optional DIN mount adapters. Stable contact resistance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213426
Product Name Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 24DC;Vol-Rtg 120, 240/28AC/DC
Poles Single Pole (SP)
Throw Single Throw
Features Mercury Wetted Contacts
Approvals UL, CSA
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170184000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details