Struthers-Dunn Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC WM60A-120A

Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.
Description
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC - 70213425 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC
70213425
Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC 70213425
± 10% Resistance Tolerance Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. Optional DIN mount adapters. Stable contact resistance.

± 10% Resistance Tolerance Mercury Displacement Relays
MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C.
Optional DIN mount adapters. Stable contact resistance.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213425
Product Name Relay;Mercury;Power;1 NO;Cur-Rtg 60A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC
Poles Single Pole (SP)
Throw Single Throw
Features Mercury Wetted Contacts
Approvals UL, CSA
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202280120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Solid State Relays - 1-1393030-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Relay module - 858-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details