Struthers-Dunn Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC WM35A-120A

Description
Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.
Description
Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC - 70213412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC
70213412
Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC 70213412
Mercury Displacement Relays MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Mercury Displacement Relays
MDRs handle tungsten resistive and motor loads. Ratings range from 30 A to 100 A. Up to 600 VAC or 250 VDC at lower currents. Contactor tubes are hermetically sealed in stainless steel. Frequency of Operation: 60 per minute max. Pull-In Voltage: 80% of rated voltage typical for AC and DC models. Operate Time Typical: 50 mS. Temperature Range: –35°C to +60°C.
The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70213412
Product Name Relay;Mercury;Power;1 NO;Cur-Rtg 35A;Ctrl-V 120AC;Vol-Rtg 120, 240/28AC/DC
Poles Single Pole (SP)
Throw Single Throw
Features Mercury Wetted Contacts
Approvals UL, CSA
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products