The 88HP series is a hermetically sealed, metal-can relay with DPDT or 3PDT contact configurations, rated for 10A at 240VAC or 28VDC. The relay has silver alloy contacts with gold flashing, a nominal coil power of 1.5W, and operates at 24VDC with a coil resistance of 400 ohms. It features an operate time of up to 25ms and a release time of up to 20ms, with a dielectric strength of 1000 VRMS across open contacts and 1250 VRMS between mutually insulated points. The operating temperature range is -10°C to 60°C, with a storage range of -30°C to 105°C. The enclosure is hermetically sealed, the weight is 142 grams, and the mounting position is unrestricted. Electrical life is 100,000 operations at full load, and mechanical life is 5,000,000 operations.
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick ConnectRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 88K2838 |
| Product Name | Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |