Struthers-Dunn Relay;E-Mech;Hermetically Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin W88AHPX-36

Description
Relay;E-Mech;Hermeti cally Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin
Datasheet
Description
Relay;E-Mech;Hermeti cally Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Hermetically Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin - 70213431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Hermetically Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin
70213431
Relay;E-Mech;Hermetically Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin 70213431
Relay;E-Mech;Hermeti cally Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin

Relay;E-Mech;Hermetically Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin

Supplier's Site
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 88K2836 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
88K2836
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 88K2836
RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDC RoHS Compliant: No

RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:88HP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 70213431 88K2836
Product Name Relay;E-Mech;Hermetically Sealed;3PDT;Cur-Rtg 10A;Ctrl-V 120AC;Plug-In;11 Pin Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw Double Throw
Maximum Switching Current 10.00 amps
AC Voltage 300 volts
Unlock Full Specs
to access all available technical data