The W236ACX-2 is a voltage sensing relay with a single pole double throw contact configuration, designed for 208/220-240 VAC input with a pull-in voltage range of 180 to 276 VAC and a drop-out voltage range of 75% to 95% of the pull-in voltage. It features a screwdriver-adjustab
RELAY, VOLTAGE SENSING, SPDT, 240VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 88K2831 |
| Product Name | Relay, Voltage Sensing, Spdt, 240Vac; Product Range Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |