The W236ACPX-1 is a voltage sensing relay with a DPDT contact configuration, designed for 120 VAC applications with a pull-in voltage range of 92 to 140 VAC and a drop-out voltage range of 90 to 138 VAC. It features a screwdriver-adjustab
RELAY, VOLTAGE SENSING, DPDT, 120VAC; Product Range:236 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC; Features:Knob RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 88K2833 |
| Product Name | Relay, Voltage Sensing, Dpdt, 120Vac; Product Range Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |