RELAY, REED, 1NO, 10KV, 0.005A, PANEL; Contact Configuration:SPST-N
SPST-NO Contact, 5 to 10 mA, 102HVX Series High Voltage Switching Relays
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 56F292 | 70213424 |
| Product Name | Relay, Reed, 1No, 10Kv, 0.005A, Panel; Contact Configuration Struthers-Dunn | Relay;Reed;High Voltage;SPST-NO;Cur-Rtg5mA;Ctrl-V 24DC;Vol-Rtg 10000V |
| Mounting | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Features | Latching | |
| AC Voltage | 10000 volts | 10000 volts |