Struthers-Dunn Relay Socket; Socket Mounting Struthers-Dunn SK-CIR8-DS

Description
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Struthers-Dunn - 88K2865 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Struthers-Dunn
88K2865
Relay Socket; Socket Mounting Struthers-Dunn 88K2865
RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail, Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 88K2865
Product Name Relay Socket; Socket Mounting Struthers-Dunn
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8949385 - RS Components, Ltd.
Specs
Terminal Type Other; Quick connect
International Approvals RoHS Compliant
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details