Struthers-Dunn Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn PM-17DY-24

Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:25A RoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:25A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn - 24F1428 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn
24F1428
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn 24F1428
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:25A RoHS Compliant: No

RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:25A RoHS Compliant: No

Supplier's Site Datasheet
Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 24DC;Screw;UL;PM Series - 70213401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 24DC;Screw;UL;PM Series
70213401
Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 24DC;Screw;UL;PM Series 70213401
Open Style Power Relays 4PDT for polyphase and heavy-duty switching. Contacts are silver-cadmium-oxide . Rated at 35 A, 240 V, 50-60 Hz, non-inductive. 20 A @ 28 VDC, 1 HP per moveable arm at 120 or 240 V single-phase. Mount by keyhole and two channels for 8-32 screws on 2 × 21⁄2" triangular centers. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Open Style Power Relays
4PDT for polyphase and heavy-duty switching. Contacts are silver-cadmium-oxide. Rated at 35 A, 240 V, 50-60 Hz, non-inductive. 20 A @ 28 VDC, 1 HP per moveable arm at 120 or 240 V single-phase. Mount by keyhole and two channels for 8-32 screws on 2 × 21⁄2" triangular centers.
The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 24F1428 70213401
Product Name Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 24DC;Screw;UL;PM Series
Features Latching
Throw Double Throw Double Throw
DC Coil Voltage 24 volts
Mounting Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Basic relay - 857-155 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers