Struthers-Dunn Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn PM-17DY-12

Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn - 24F1427 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn
24F1427
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn 24F1427
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: No

RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24F1427
Product Name Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z2821-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7117 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details