RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:20A RoHS Compliant: No
Open Style Power Relays
4PDT for polyphase and heavy-duty switching. Contacts are silver-cadmium-oxide
The insulation resistance of the relay is 1000 Megohms @ 500 VDC.
PM SERIES, OPEN STYLE POWER RELAY, 4PDT, 240VAC, 28VDC, 35A, 4PDT, SCREW RELAY TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 24F1429 | 70213400 | 43611257 |
| Product Name | Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn | Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 110DC;Screw;UL;PM Series | Relay/Socket |
| Features | Latching | ||
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 110 volts | ||
| Mounting | Socket or Plug-in Style; Socket | ||
| Poles | Four Pole (4P) |