Open Style Power Relays
4PDT for polyphase and heavy-duty switching. Contacts are silver-cadmium-oxide
The insulation resistance of the relay is 1000 Megohms @ 500 VDC.
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35A RoHS Compliant: No
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 70213399 | 24F1434 |
| Product Name | Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 240AC;Screw;UL;PM Series | Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn |
| Poles | Four Pole (4P) | |
| Number if >4 | 4 # | |
| Throw | Double Throw | Double Throw |
| Approvals | UL | |
| Operating Temp | -40 to 122 F (-40 to 50 C) |