Struthers-Dunn Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn PM-17AY-24

Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35A RoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn - 24F1432 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn
24F1432
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn 24F1432
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35A RoHS Compliant: No

RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35A RoHS Compliant: No

Supplier's Site Datasheet
Relay/Socket - 43611251 - Radwell International
Willingboro, NJ, United States
Relay/Socket
43611251
Relay/Socket 43611251
PM SERIES, OPEN STYLE POWER RELAY, 4PDT, 240VAC, 28VDC, 35A, 4PDT, SOCKET RELAY MOUNTING, SCREW RELAY TERMINAL. FREE 2 YEAR RADWELL WARRANTY

PM SERIES, OPEN STYLE POWER RELAY, 4PDT, 240VAC, 28VDC, 35A, 4PDT, SOCKET RELAY MOUNTING, SCREW RELAY TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category High Voltage Relays High Voltage Relays
Product Number 24F1432 43611251
Product Name Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn Relay/Socket
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay Module, Dpdt, 24Vdc; Contact Configuration Finder - 31M0758 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details