Struthers-Dunn Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn PM-17AY-120

Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35ARoHS Compliant: No
Datasheet
Description
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn - 24F1433 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn
24F1433
Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn 24F1433
RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35ARoHS Compliant: No

RELAY, 4PDT, 240VAC, 28VDC, 35A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:35A; Product Range:PM Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Carry Current:35ARoHS Compliant: No

Supplier's Site Datasheet
Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 120AC;Screw;UL;PM Series - 70213398 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 120AC;Screw;UL;PM Series
70213398
Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 120AC;Screw;UL;PM Series 70213398
Open Style Power Relays 4PDT for polyphase and heavy-duty switching. Contacts are silver-cadmium-oxide . Rated at 35 A, 240 V, 50-60 Hz, non-inductive. 20 A @ 28 VDC, 1 HP per moveable arm at 120 or 240 V single-phase. Mount by keyhole and two channels for 8-32 screws on 2 × 21⁄2" triangular centers. The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Open Style Power Relays
4PDT for polyphase and heavy-duty switching. Contacts are silver-cadmium-oxide. Rated at 35 A, 240 V, 50-60 Hz, non-inductive. 20 A @ 28 VDC, 1 HP per moveable arm at 120 or 240 V single-phase. Mount by keyhole and two channels for 8-32 screws on 2 × 21⁄2" triangular centers.
The insulation resistance of the relay is 1000 Megohms @ 500 VDC.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 24F1433 70213398
Product Name Relay, 4Pdt, 240Vac, 28Vdc, 35A; Contact Configuration Struthers-Dunn Relay;E-Mech;Power;4PDT;Cur-Rtg 35/20AAC/ADC;Ctrl-V 120AC;Screw;UL;PM Series
Features Latching
Throw Double Throw Double Throw
AC Coil Voltage 120 volts
Mounting Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.01 - Step relay 10A - 270181100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
400A/500A Latching DC contactor - CHDC-D400/500SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details