Struthers-Dunn Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn I112013E

Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn - 29F2874 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
29F2874
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn 29F2874
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 29F2874
Product Name Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relay, Spdt, 6A, 250Vac, Push In; Contact Configuration Finder - 25AC2402 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details