Struthers-Dunn Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn B255XCXP-24VDC

Description
RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohmRoH S Compliant: No
Description
RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohmRoH S Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The B255XCXP-24VDC is a latching relay from the 255 Series, featuring a 3PDT contact configuration and a 24VDC coil. It uses two coils for operate and reset functions, with the operate coil rated at 1.8W and the reset coil at 1.4W. Contacts are rated for 10A resistive load at 28VDC and 5A at 240VAC. The relay has a polycarbonate enclosure, is mounted in a 27390D socket, and supports any mounting position. It operates from -20°C to 60°C and has a dielectric strength of 1500Vrms between contacts and insulated points. The part includes a manual reset actuator (code M) and indicator lamp (code L) as standard features.

Datasheet Summary
Powered by GS/AI

The B255XCXP-24VDC is a latching relay from the 255 Series, featuring a 3PDT contact configuration and a 24VDC coil. It uses two coils for operate and reset functions, with the operate coil rated at 1.8W and the reset coil at 1.4W. Contacts are rated for 10A resistive load at 28VDC and 5A at 240VAC. The relay has a polycarbonate enclosure, is mounted in a 27390D socket, and supports any mounting position. It operates from -20°C to 60°C and has a dielectric strength of 1500Vrms between contacts and insulated points. The part includes a manual reset actuator (code M) and indicator lamp (code L) as standard features.

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 94F4731 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
94F4731
Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 94F4731
RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohmRoH S Compliant: No

RELAY, 3PDT, 240VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:250ohmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 94F4731
Product Name Relay, 3Pdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2326246 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7214 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details