Struthers-Dunn Relay/Socket B255BXBP-48VDC

Description
POWER RELAY, DPST-NO, SPST-NC, 48 VDC, 10 A, 255 SERIES, SOCKET, LATCHING SINGLE COIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER RELAY, DPST-NO, SPST-NC, 48 VDC, 10 A, 255 SERIES, SOCKET, LATCHING SINGLE COIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 43620115 - Radwell International
Willingboro, NJ, United States
Relay/Socket
43620115
Relay/Socket 43620115
POWER RELAY, DPST-NO, SPST-NC, 48 VDC, 10 A, 255 SERIES, SOCKET, LATCHING SINGLE COIL. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, DPST-NO, SPST-NC, 48 VDC, 10 A, 255 SERIES, SOCKET, LATCHING SINGLE COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, 2No, 1Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn - 94F4729 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 2No, 1Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
94F4729
Relay, 2No, 1Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn 94F4729
RELAY, 2NO, 1NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-N O, SPST-NC; Coil Voltage:48VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC RoHS Compliant: No

RELAY, 2NO, 1NC, 240VAC, 28VDC, 10A; Contact Configuration:DPST-NO, SPST-NC; Coil Voltage:48VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 43620115 94F4729
Product Name Relay/Socket Relay, 2No, 1Nc, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn
Features Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7246 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1617785-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details