The 255 Series is a two-coil latching relay with a 3PDT or 4PST contact configuration, rated for 10 A resistive load at 120/240 VAC and 28 VDC. This variant, identified as 255ABXP-115/125VDC, features a DPDT and single normally open contact arrangement, a 125 VDC coil with 1.8 W power consumption, a polycarbonate enclosure, and a socket mount style. It operates within a temperature range of -20 to 60°C, has an operate time of 25 ms maximum, a release time of 20 ms maximum, and a dielectric strength of 1500 Vrms between contacts and insulated points. The relay supports continuous coil duty and can withstand simultaneous energization of both coils with operate coil dominance.
RELAY, DPDT-NO, 240VAC, 28VDC, 10A; Contact Configuration:DPDT, SPST-NO; Coil Voltage:125VDC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 19M9052 |
| Product Name | Relay, Dpdt-No, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |
| Poles | Single Pole (SP); Double Pole (DP) |
| Throw | Single Throw; Double Throw |