Struthers-Dunn Contactor Spst-No 240Vac, 100A, Din Rail; Load Current Inductive Struthers-Dunn B101HXX-240VAC

Description
CONTACTOR SPST-NO 240VAC, 100A, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No
Datasheet
Description
CONTACTOR SPST-NO 240VAC, 100A, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Spst-No 240Vac, 100A, Din Rail; Load Current Inductive Struthers-Dunn - 96K3176 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Spst-No 240Vac, 100A, Din Rail; Load Current Inductive Struthers-Dunn
96K3176
Contactor Spst-No 240Vac, 100A, Din Rail; Load Current Inductive Struthers-Dunn 96K3176
CONTACTOR SPST-NO 240VAC, 100A, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No

CONTACTOR SPST-NO 240VAC, 100A, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:240VAC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:100A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 96K3176
Product Name Contactor Spst-No 240Vac, 100A, Din Rail; Load Current Inductive Struthers-Dunn
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 2-1618378-8 - TE Connectivity
Specs
Type Electrical Contactor
VDC 24 volts
View Details
Contactors - 3596-GX21CBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1380244332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1220785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details