Struthers-Dunn Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn A311XBXP-120VAC

Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn - 29F2873 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
29F2873
Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn 29F2873
RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:311 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Coil Resistance:540ohm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 29F2873
Product Name Relay, Dpdt, 240Vac, 28Vdc, 5A; Contact Configuration Struthers-Dunn
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 17C6905 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1348410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Culus, eac, vde; RoHS
Operating Temp -40 F (-40 C)
View Details