Struthers-Dunn Contactor, 3Pst-No-Dm, 24Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn A275KXX90-24VDC

Description
CONTACTOR, 3PST-NO-DM, 24VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO-DM, 24VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No-Dm, 24Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn - 26H0733 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No-Dm, 24Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn
26H0733
Contactor, 3Pst-No-Dm, 24Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn 26H0733
CONTACTOR, 3PST-NO-DM, 24VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

CONTACTOR, 3PST-NO-DM, 24VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 26H0733
Product Name Contactor, 3Pst-No-Dm, 24Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227402301717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, ukca
Poles 4
View Details
Contactors - 1220925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details