Struthers-Dunn Reverse Contactor, 3Pdm-No, 48V, Socket; Load Current Inductive Struthers-Dunn A275KXX-48VAC

Description
REVERSE CONTACTOR, 3PDM-NO, 48V, SOCKET; Load Current Inductive:-; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PDM-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:5A
Datasheet
Description
REVERSE CONTACTOR, 3PDM-NO, 48V, SOCKET; Load Current Inductive:-; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PDM-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Contactor, 3Pdm-No, 48V, Socket; Load Current Inductive Struthers-Dunn - 05M3790 - Newark, An Avnet Company
Chicago, IL, United States
Reverse Contactor, 3Pdm-No, 48V, Socket; Load Current Inductive Struthers-Dunn
05M3790
Reverse Contactor, 3Pdm-No, 48V, Socket; Load Current Inductive Struthers-Dunn 05M3790
REVERSE CONTACTOR, 3PDM-NO, 48V, SOCKET; Load Current Inductive:-; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PDM-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:5A

REVERSE CONTACTOR, 3PDM-NO, 48V, SOCKET; Load Current Inductive:-; Relay Mounting:Socket; Operating Voltage:600VAC; Contact Configuration:3PDM-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 05M3790
Product Name Reverse Contactor, 3Pdm-No, 48V, Socket; Load Current Inductive Struthers-Dunn
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Contactor, Dpst; Load Current Inductive Agastat Te Connectivity - 47T1296 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 2
VAC 227 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Contactors - 3596-GXNC14BA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227402301410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details