Struthers-Dunn Contactor 3Pst-No-Dm, 240Vac, 15A, Panel; Load Current Inductive Struthers-Dunn A275KXX-240VAC

Description
CONTACTOR 3PST-NO-DM, 240VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet
Description
CONTACTOR 3PST-NO-DM, 240VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 240Vac, 15A, Panel; Load Current Inductive Struthers-Dunn - 60F3179 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 240Vac, 15A, Panel; Load Current Inductive Struthers-Dunn
60F3179
Contactor 3Pst-No-Dm, 240Vac, 15A, Panel; Load Current Inductive Struthers-Dunn 60F3179
CONTACTOR 3PST-NO-DM, 240VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

CONTACTOR 3PST-NO-DM, 240VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60F3179
Product Name Contactor 3Pst-No-Dm, 240Vac, 15A, Panel; Load Current Inductive Struthers-Dunn
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.13 - Industrial contactors - 6K1390724324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
DC Contactors - 1616108-3 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
Current 15 amps
View Details
Contactors - 3596-GX34CD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details