Struthers-Dunn Contactor 3Pst-No-Dm, 120Vac, 15A, Panel; Load Current Inductive Struthers-Dunn A275KXX-120VAC

Description
CONTACTOR 3PST-NO-DM, 120VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet
Description
CONTACTOR 3PST-NO-DM, 120VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 120Vac, 15A, Panel; Load Current Inductive Struthers-Dunn - 60F3178 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 120Vac, 15A, Panel; Load Current Inductive Struthers-Dunn
60F3178
Contactor 3Pst-No-Dm, 120Vac, 15A, Panel; Load Current Inductive Struthers-Dunn 60F3178
CONTACTOR 3PST-NO-DM, 120VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

CONTACTOR 3PST-NO-DM, 120VAC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60F3178
Product Name Contactor 3Pst-No-Dm, 120Vac, 15A, Panel; Load Current Inductive Struthers-Dunn
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV200BAB-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.T1 - Thermal overload protection - 6KT100001827 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details
Auxiliary Contacts - 1220780 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details