Struthers-Dunn Contactor 3Pst-No-Dm, 115Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn A275KXX-115VDC

Description
CONTACTOR 3PST-NO-DM, 115VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet
Description
CONTACTOR 3PST-NO-DM, 115VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor 3Pst-No-Dm, 115Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn - 93K5781 - Newark, An Avnet Company
Chicago, IL, United States
Contactor 3Pst-No-Dm, 115Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn
93K5781
Contactor 3Pst-No-Dm, 115Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn 93K5781
CONTACTOR 3PST-NO-DM, 115VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

CONTACTOR 3PST-NO-DM, 115VDC, 15A, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:3hp; Switching Current AC1:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 93K5781
Product Name Contactor 3Pst-No-Dm, 115Vdc, 15A, Panel; Load Current Inductive Struthers-Dunn
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 2-1672124-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details
Contactors - 3596-GTM401CCC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223401201340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details