The 67TD series is a miniature time delay relay with DPDT or 4PDT contacts, rated for 5 amps at 120VAC or 28VDC resistive loads, and capable of handling 1/3 HP at 120VAC or 1/2 HP at 240VAC motor loads. It features a recessed potentiometer for timing adjustment, a 0.1 to 450 second on-delay range, and operates on 24VDC with 80% to 110% voltage tolerance. The relay has a 1.1W coil, reverse polarity and transient protection, and is enclosed in clear polycarbonate measuring 34.4 x 30.9 x 18.1 mm. It mounts in any position with the SK-REC22-PW socket, supports continuous duty, and has a mechanical life of 10 million operations and an electrical life of 100,000 cycles at full load. Operating temperature ranges from -20°C to 70°C.
TIME DELAY RELAY, DPDT, 30S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.1s; Time Max:30s; Product Range:-; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Nom Input Voltage:24VDC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89K1820 |
| Product Name | Time Delay Relay, Dpdt, 30S, 120Vac; Contact Voltage Vdc Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |