Struthers-Dunn Ssr, Panel Mount, 480Vac, 280Vac, 10A; Contact Configuration Struthers-Dunn 645TZ410-90-280VAC

Description
SSR, PANEL MOUNT, 480VAC, 280VAC, 10A; Contact Configuration:3PST-N O; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 480VAC, 280VAC, 10A; Contact Configuration:3PST-N O; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 480Vac, 280Vac, 10A; Contact Configuration Struthers-Dunn - 08R1046 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 480Vac, 280Vac, 10A; Contact Configuration Struthers-Dunn
08R1046
Ssr, Panel Mount, 480Vac, 280Vac, 10A; Contact Configuration Struthers-Dunn 08R1046
SSR, PANEL MOUNT, 480VAC, 280VAC, 10A; Contact Configuration:3PST-N O; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 480VAC, 280VAC, 10A; Contact Configuration:3PST-NO; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 08R1046
Product Name Ssr, Panel Mount, 480Vac, 280Vac, 10A; Contact Configuration Struthers-Dunn
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3M-205PL-4DC24-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details