The 645S series is a panel-mount solid state relay with three-pole normally open configuration, designed for switching three-phase AC loads between 50 and 480VAC at currents up to 75A. It supports both AC and DC input control, with the 280VAC variant accepting 90-280VAC input. The relay features zero-cross or random turn-on, a maximum on-state voltage drop of 1.8VAC, and a 75A rated load current with a non-repetitive surge current of 1150A for one cycle. It includes 4000Vrms input-to-case isolation, operates from -30 to 80°C, and uses M4 output terminals. A heatsink requiring forced air cooling is necessary for full load operation.
SSR, PANEL MOUNT, 480VAC, 280VAC, 75A; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 08R1034 |
| Product Name | Ssr, Panel Mount, 480Vac, 280Vac, 75A; Contact Configuration Struthers-Dunn |
| Application Type | Latching |