The 645S series is a panel-mount solid state relay with three-pole normally open construction, designed for three-phase AC load control between 50 and 480VAC. This variant accepts a 3-32VDC input and handles a rated load current of 50A, with a maximum on-state voltage drop of 1.8VAC and a non-repetitive surge current of 520A for one cycle. It features a dielectric strength of 4000Vrms between input/output and case, operates from -30°C to 80°C, and uses M3.5 input and M4 output terminals. A heatsink of 0.14°C/W with forced air cooling is required. Switching is random turn-on, and the output is rated for 47-63Hz operation.
SSR, PANEL MOUNT, 480VAC, 32VDC, 50A; Contact Configuration:3PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 08R1031 |
| Product Name | Ssr, Panel Mount, 480Vac, 32Vdc, 50A; Contact Configuration Struthers-Dunn |
| Application Type | Latching |