Struthers-Dunn Ssr, Panel Mount, 480Vac, 32Vdc, 10A; Contact Configuration Struthers-Dunn 645RTZ410-4-32VDC

Description
SSR, PANEL MOUNT, 480VAC, 32VDC, 10A; Contact Configuration:DPST-N O; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 480VAC, 32VDC, 10A; Contact Configuration:DPST-N O; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 480Vac, 32Vdc, 10A; Contact Configuration Struthers-Dunn - 08R1023 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 480Vac, 32Vdc, 10A; Contact Configuration Struthers-Dunn
08R1023
Ssr, Panel Mount, 480Vac, 32Vdc, 10A; Contact Configuration Struthers-Dunn 08R1023
SSR, PANEL MOUNT, 480VAC, 32VDC, 10A; Contact Configuration:DPST-N O; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 480VAC, 32VDC, 10A; Contact Configuration:DPST-NO; Load Current:10A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:50VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 08R1023
Product Name Ssr, Panel Mount, 480Vac, 32Vdc, 10A; Contact Configuration Struthers-Dunn
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - DPA4119 - 1168458-DPA4119 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details