Struthers-Dunn Ssr, Panel Mount, 480Vac, 280Vac, 25A; Contact Configuration Struthers-Dunn 645RTR425-90-280VAC

Description
SSR, PANEL MOUNT, 480VAC, 280VAC, 25A; Contact Configuration:DPST-N O; Load Current:25A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:50VAC RoHS Compliant: Yes
Datasheet
Description
SSR, PANEL MOUNT, 480VAC, 280VAC, 25A; Contact Configuration:DPST-N O; Load Current:25A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:50VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 480Vac, 280Vac, 25A; Contact Configuration Struthers-Dunn - 08R1018 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 480Vac, 280Vac, 25A; Contact Configuration Struthers-Dunn
08R1018
Ssr, Panel Mount, 480Vac, 280Vac, 25A; Contact Configuration Struthers-Dunn 08R1018
SSR, PANEL MOUNT, 480VAC, 280VAC, 25A; Contact Configuration:DPST-N O; Load Current:25A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:50VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 480VAC, 280VAC, 25A; Contact Configuration:DPST-NO; Load Current:25A; Operating Voltage Max:480VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:50VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 08R1018
Product Name Ssr, Panel Mount, 480Vac, 280Vac, 25A; Contact Configuration Struthers-Dunn
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details