Struthers-Dunn Relay/Socket 450XBX40-240VAC

Description
450 SERIES, POWER RELAY, 240VAC, 40A, DPDT, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
450 SERIES, POWER RELAY, 240VAC, 40A, DPDT, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 110282200 - Radwell International
Willingboro, NJ, United States
Relay/Socket
110282200
Relay/Socket 110282200
450 SERIES, POWER RELAY, 240VAC, 40A, DPDT, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

450 SERIES, POWER RELAY, 240VAC, 40A, DPDT, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, 240Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn - 77Y7159 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 240Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
77Y7159
Relay, 240Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn 77Y7159
RELAY, 240VAC, 40A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

RELAY, 240VAC, 40A, DPDT, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 110282200 77Y7159
Product Name Relay/Socket Relay, 240Vac, 40A, Dpdt, Din Rail; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Omron Electronic Components - 52F3693 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
Power Relays - 1444895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals IEC/EN 6066-2; RoHS
AC Voltage 250 volts
DC Voltage 250 volts
View Details
Electromechanical Relays & Contactors - 1-1415074-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details