The 450 Series heavy duty power relay is a SPDT (1 Form C) device with a 40A contact rating, designed for DIN rail and panel mounting. It features a 12VDC coil with a nominal resistance of 70Ω, an operate time of 20ms, and a release time of 15ms. The relay has a Class F (155°C) insulation system, mechanical life of 10,000,000 cycles, and electrical life of 100,000 cycles. It is certified UL/CUL Listed and Recognized, with contact material of AgSnO2. The maximum AC rating is 40A at 277VAC and 40A at 28VDC.
RELAY, 12VDC, 40A, SPDT, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 77Y7150 |
| Product Name | Relay, 12Vdc, 40A, Spdt, Din Rail; Contact Configuration Struthers-Dunn |
| Features | Latching |