Struthers-Dunn Relay/Socket 450BXX40-12VDC

Description
450 SERIES, POWER RELAY, 12VDC, 40A, DPST, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
450 SERIES, POWER RELAY, 12VDC, 40A, DPST, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 110275829 - Radwell International
Willingboro, NJ, United States
Relay/Socket
110275829
Relay/Socket 110275829
450 SERIES, POWER RELAY, 12VDC, 40A, DPST, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

450 SERIES, POWER RELAY, 12VDC, 40A, DPST, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, 12Vdc, 40A, Dpst, Din Rail; Contact Configuration Struthers-Dunn - 77Y7143 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 12Vdc, 40A, Dpst, Din Rail; Contact Configuration Struthers-Dunn
77Y7143
Relay, 12Vdc, 40A, Dpst, Din Rail; Contact Configuration Struthers-Dunn 77Y7143
RELAY, 12VDC, 40A, DPST, DIN RAIL; Contact Configuration:DPST; Coil Voltage:12VDC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

RELAY, 12VDC, 40A, DPST, DIN RAIL; Contact Configuration:DPST; Coil Voltage:12VDC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 110275829 77Y7143
Product Name Relay/Socket Relay, 12Vdc, 40A, Dpst, Din Rail; Contact Configuration Struthers-Dunn
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spst, 12Vdc, 16A, Din Rail; Relay Type Finder - 35M0470 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers