The 450 series heavy duty power relay is a DPST (2 Form A) relay rated for 40 amps at 120 VAC, designed for DIN rail and panel mounting. It features a Class F (155°C) insulation system, mechanical life of 10,000,000 cycles, and electrical life of 100,000 cycles. The relay operates with a 120 VAC coil, has an operate time of 20 ms and release time of 15 ms, and uses AgSnO2 contact material. It is UL 508 and UL 60947-1 qualified, with dielectric strength of 2200 VAC between coil and contacts, and 1500 VAC between contacts. Weight ranges from 227 to 311 g. Optional features include a polycarbonate cover, LED indicator, blowout magnet, and quick connect terminals, but none are included in this variant.
RELAY, 120VAC, 40A, DPST, DIN RAIL; Contact Configuration:DPST; Coil Voltage:120VAC; Contact Current:40A; Product Range:450 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 77Y7144 |
| Product Name | Relay, 120Vac, 40A, Dpst, Din Rail; Contact Configuration Struthers-Dunn |
| Features | Latching |