Struthers-Dunn Time Delay Relay, Dpdt, 10S, 28Vac; Contact Voltage Vdc Struthers-Dunn 388ACPSRX-30

Description
TIME DELAY RELAY, DPDT, 10S, 28VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 10S, 28VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 10S, 28Vac; Contact Voltage Vdc Struthers-Dunn - 88K0508 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 10S, 28Vac; Contact Voltage Vdc Struthers-Dunn
88K0508
Time Delay Relay, Dpdt, 10S, 28Vac; Contact Voltage Vdc Struthers-Dunn 88K0508
TIME DELAY RELAY, DPDT, 10S, 28VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 10S, 28VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Quick Connect; Contact Voltage VAC:28VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88K0508
Product Name Time Delay Relay, Dpdt, 10S, 28Vac; Contact Voltage Vdc Struthers-Dunn
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details