TIME DELAY RELAY, DPDT, 60S, 240VAC; Contact Voltage VDC:28VDC; Time Min:0.6s; Time Max:60s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 88K0507 |
| Product Name | Time Delay Relay, Dpdt, 60S, 240Vac; Contact Voltage Vdc Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |