The 388ACPSOX-2 is a time delay relay with a 2PDT contact configuration, designed for on-delay applications with a timing range of 1.0 to 120 seconds using an externally adjustable resistor. It operates on 120VAC input with a nominal coil power of 2.75VA and includes transient and reverse polarity protection. Contacts are rated for 12A resistive at 120/240VAC and 12A at 28VDC, with a motor load rating of 1/2HP at 240VAC. The relay features an opaque polycarbonate enclosure, socket mounting, and operates within -20 to 55°C. It has a dielectric strength of 1500Vrms between insulated points and an electrical life of 100,000 operations at full load. Weight is 4.0oz (113g).
TIME DELAY RELAY, DPDT, 120S, 240VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:120s; Product Range:388 Series; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:240VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 47F1237 |
| Product Name | Time Delay Relay, Dpdt, 120S, 240Vac; Contact Voltage Vdc Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |