Struthers-Dunn Relay Dust Cover; Relay Dust Cover Type Struthers-Dunn 35D203

Description
RELAY DUST COVER; Relay Dust Cover Type:Dust; For Use With:Struthers PM Series Power Relays; Product Range:-; Accessory Type:Dust Cover; Body Color:Grey; External Depth:3.394"; External Height:2.19"; External Width:2.657" RoHS Compliant: No
Datasheet
Description
RELAY DUST COVER; Relay Dust Cover Type:Dust; For Use With:Struthers PM Series Power Relays; Product Range:-; Accessory Type:Dust Cover; Body Color:Grey; External Depth:3.394"; External Height:2.19"; External Width:2.657" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Dust Cover; Relay Dust Cover Type Struthers-Dunn - 57F3460 - Newark, An Avnet Company
Chicago, IL, United States
Relay Dust Cover; Relay Dust Cover Type Struthers-Dunn
57F3460
Relay Dust Cover; Relay Dust Cover Type Struthers-Dunn 57F3460
RELAY DUST COVER; Relay Dust Cover Type:Dust; For Use With:Struthers PM Series Power Relays; Product Range:-; Accessory Type:Dust Cover; Body Color:Grey; External Depth:3.394"; External Height:2.19"; External Width:2.657" RoHS Compliant: No

RELAY DUST COVER; Relay Dust Cover Type:Dust; For Use With:Struthers PM Series Power Relays; Product Range:-; Accessory Type:Dust Cover; Body Color:Grey; External Depth:3.394"; External Height:2.19"; External Width:2.657" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 57F3460
Product Name Relay Dust Cover; Relay Dust Cover Type Struthers-Dunn
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.2 inch (56 mm)
View Details
D Sub Backshells - 2836870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details