Motor Reversing Contactor, 15 A Current Rating, 0.25 in. Terminal, 3 Poles
The series A275 relay is a 2 coil, compact motor reversing contactor. The A275KXX has six load contacts, a set of 3PST-NO (DM) contacts per coil and armature. The A275KXX90 is the same as KXX type except has additional SPDT auxiliary switches. A275KXX91 is also the same as KXX type except for DPDT auxiliary switches. A275 relays are rated at 1 HP 120 VAC, 1 and 2 HP 240 VAC; 480/600 HP, 1 HP.
Motor reversing contactor with 1⁄4 in. quick connect terminals.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 70213519 |
| Product Name | Contactor,Motor Reversing,15A,3PDM-NO,120VAC, |
| Type | Electrical Contactor |