Struthers-Dunn Relay Socket; Socket Mounting Struthers-Dunn 27390D

Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; Contact Material:Copper; Contact Rating:10A RoHS Compliant: No
Datasheet
Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; Contact Material:Copper; Contact Rating:10A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Struthers-Dunn - 69H8902 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Struthers-Dunn
69H8902
Relay Socket; Socket Mounting Struthers-Dunn 69H8902
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; Contact Material:Copper; Contact Rating:10A RoHS Compliant: No

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; Contact Material:Copper; Contact Rating:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 69H8902
Product Name Relay Socket; Socket Mounting Struthers-Dunn
Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details