Struthers-Dunn Relay Socket; Socket Mounting Struthers-Dunn 27390

Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers 219 Series Relays RoHS Compliant: No
Datasheet
Description
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers 219 Series Relays RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Struthers-Dunn - 60F3117 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Struthers-Dunn
60F3117
Relay Socket; Socket Mounting Struthers-Dunn 60F3117
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers 219 Series Relays RoHS Compliant: No

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:12Pins; Current Rating:10A; Voltage Rating:600V; Product Range:-; Accessory Type:Relay Socket; For Use With:Struthers 219 Series Relays RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 60F3117
Product Name Relay Socket; Socket Mounting Struthers-Dunn
Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2824491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 240 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/Thru Hole/8 Pin - G6K2PY-8P-L42SMT-STK - JC Cherry, Inc.
Specs
Mounting Style Surface; PCB
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details