The 255 Series is a two-coil latching relay for industrial use, available in DPDT contact configuration with silver alloy gold diffused contacts rated for 10 A at 120/240 VAC resistive and 28 VDC resistive. It features a clear polycarbonate enclosure, operates on a 120 VAC coil with 5 VA power, and has an operate time of 25 ms and release time of 20 ms. The relay is mounted in a 27390D socket, has a dielectric strength of 1500 Vrms between contacts and insulated points, and operates from -20 to 60°C. The part number 255XBXP-120VAC includes the P suffix for polycarbonate cover and the 120VAC coil voltage, consistent with the series specifications.
RELAY, DPDT, 240VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:255 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:240VAC; Carry Current:10A RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 60F3112 |
| Product Name | Relay, Dpdt, 240Vac, 28Vdc, 10A; Contact Configuration Struthers-Dunn |
| Features | Latching |