The 246XBXP-010-120VAC is a plug-in time delay relay with DPDT contacts, designed for on-delay applications with a timing range of 1.0 to 10 seconds at 120VAC. It features a knob adjustment, a polycarbonate enclosure, and an integral hold-down clip. The contacts are rated for 10A resistive load at 120VAC and 10A at 28VDC, with a coil power of 5VA and operation within a temperature range of -20 to 70°C. It uses a 12-pin socket (27390 or 27390D) and includes transient and reverse polarity protection. The relay supports continuous duty and has a mechanical life of 10 million operations and an electrical life of 100,000 operations at full load.
TIME DELAY RELAY, DPDT, 10S, 120VAC; Contact Voltage VDC:28VDC; Time Min:1s; Time Max:10s; Product Range:246 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29C2345 |
| Product Name | Time Delay Relay, Dpdt, 10S, 120Vac; Contact Voltage Vdc Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |