The 237 series is a time delay relay with DPDT contact configuration, rated for 10 A at 120 VAC and 28 VDC resistive loads. It offers off-delay timing with an adjustable range of 2.0 to 200 seconds, set via a locking shaft potentiometer. The relay operates on 120 VAC coil voltage, has a nominal coil power of 5 VA, and supports continuous duty. It features silver alloy gold diffused contacts with a minimum load of 500 mW and an initial contact resistance of 100 milliohms max. The relay is mounted via a 12-pin or 14-pin socket, measures 116.1 mm by 95.8 mm by 9.8 mm, weighs 244 grams, and operates from -20 to 70°C. Electrical life is rated at 100,000 operations at full load. No RoHS or other compliance status is stated.
TIME DELAY RELAY, DPDT, 200S, 120VAC; Contact Voltage VDC:28VDC; Time Min:2s; Time Max:200s; Product Range:237 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29F2703 |
| Product Name | Time Delay Relay, Dpdt, 200S, 120Vac; Contact Voltage Vdc Struthers-Dunn |
| Mounting | Socket or Plug-in Style; Socket |