Struthers-Dunn Relay, Voltage Sensing, Spdt, 480Vac; Product Range Struthers-Dunn 236ACX-4

Description
RELAY, VOLTAGE SENSING, SPDT, 480VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No
Datasheet
Description
RELAY, VOLTAGE SENSING, SPDT, 480VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Spdt, 480Vac; Product Range Struthers-Dunn - 88K2832 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 480Vac; Product Range Struthers-Dunn
88K2832
Relay, Voltage Sensing, Spdt, 480Vac; Product Range Struthers-Dunn 88K2832
RELAY, VOLTAGE SENSING, SPDT, 480VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No

RELAY, VOLTAGE SENSING, SPDT, 480VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:-; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88K2832
Product Name Relay, Voltage Sensing, Spdt, 480Vac; Product Range Struthers-Dunn
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details