Struthers-Dunn Relay, Voltage Sensing, Spdt, 120Vac; Product Range Struthers-Dunn 236ACX-1

Description
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No
Datasheet
Description
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Struthers-Dunn - 88K2830 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Struthers-Dunn
88K2830
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Struthers-Dunn 88K2830
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No

RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:236 Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:-; Features:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88K2830
Product Name Relay, Voltage Sensing, Spdt, 120Vac; Product Range Struthers-Dunn
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details