Struthers-Dunn Time Delay Relay, Dpdt, 20S, 120Vac; Contact Voltage Vdc Struthers-Dunn 236ABXP-020-120VAC

Description
TIME DELAY RELAY, DPDT, 20S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.2s; Time Max:20s; Product Range:236 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 20S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.2s; Time Max:20s; Product Range:236 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 20S, 120Vac; Contact Voltage Vdc Struthers-Dunn - 60F3115 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 20S, 120Vac; Contact Voltage Vdc Struthers-Dunn
60F3115
Time Delay Relay, Dpdt, 20S, 120Vac; Contact Voltage Vdc Struthers-Dunn 60F3115
TIME DELAY RELAY, DPDT, 20S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.2s; Time Max:20s; Product Range:236 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

TIME DELAY RELAY, DPDT, 20S, 120VAC; Contact Voltage VDC:28VDC; Time Min:0.2s; Time Max:20s; Product Range:236 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 60F3115
Product Name Time Delay Relay, Dpdt, 20S, 120Vac; Contact Voltage Vdc Struthers-Dunn
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.1133C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details